AVX Corporation Connector, Wht, Rcpt, 1Pos, 1Row, 18Awg; Connector Systems Avx Interconnect 9296001603906

Description
CONNECTOR, WHT, RCPT, 1POS, 1ROW, 18AWG; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Surface Mount; Product Range:9296 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, WHT, RCPT, 1POS, 1ROW, 18AWG; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Surface Mount; Product Range:9296 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Wht, Rcpt, 1Pos, 1Row, 18Awg; Connector Systems Avx Interconnect - 44AC1125 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Wht, Rcpt, 1Pos, 1Row, 18Awg; Connector Systems Avx Interconnect
44AC1125
Connector, Wht, Rcpt, 1Pos, 1Row, 18Awg; Connector Systems Avx Interconnect 44AC1125
CONNECTOR, WHT, RCPT, 1POS, 1ROW, 18AWG; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Surface Mount; Product Range:9296 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, WHT, RCPT, 1POS, 1ROW, 18AWG; Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Surface Mount; Product Range:9296 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44AC1125
Product Name Connector, Wht, Rcpt, 1Pos, 1Row, 18Awg; Connector Systems Avx Interconnect
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details