AVX Corporation Junction Box Connector, 8Pos, Crimp; Product Range Avx Interconnect 9286008253906

Description
JUNCTION BOX CONNECTOR, 8POS, CRIMP; Product Range:9286-250 Series; No. of Contacts:8Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX CONNECTOR, 8POS, CRIMP; Product Range:9286-250 Series; No. of Contacts:8Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box Connector, 8Pos, Crimp; Product Range Avx Interconnect - 42AC1875 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box Connector, 8Pos, Crimp; Product Range Avx Interconnect
42AC1875
Junction Box Connector, 8Pos, Crimp; Product Range Avx Interconnect 42AC1875
JUNCTION BOX CONNECTOR, 8POS, CRIMP; Product Range:9286-250 Series; No. of Contacts:8Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

JUNCTION BOX CONNECTOR, 8POS, CRIMP; Product Range:9286-250 Series; No. of Contacts:8Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AC1875
Product Name Junction Box Connector, 8Pos, Crimp; Product Range Avx Interconnect
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products