AVX Corporation Thru Wire Connector, 6Pos, Crimp; Product Range Avx Interconnect 9286006203906

Description
THRU WIRE CONNECTOR, 6POS, CRIMP; Product Range:9286-200 Series; No. of Contacts:6Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
THRU WIRE CONNECTOR, 6POS, CRIMP; Product Range:9286-200 Series; No. of Contacts:6Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thru Wire Connector, 6Pos, Crimp; Product Range Avx Interconnect - 42AC1873 - Newark, An Avnet Company
Chicago, IL, United States
Thru Wire Connector, 6Pos, Crimp; Product Range Avx Interconnect
42AC1873
Thru Wire Connector, 6Pos, Crimp; Product Range Avx Interconnect 42AC1873
THRU WIRE CONNECTOR, 6POS, CRIMP; Product Range:9286-200 Series; No. of Contacts:6Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

THRU WIRE CONNECTOR, 6POS, CRIMP; Product Range:9286-200 Series; No. of Contacts:6Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Thru Wire, Crimp, 6Pos, 1Row; Product Range Avx Interconnect - 92Y4028 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Thru Wire, Crimp, 6Pos, 1Row; Product Range Avx Interconnect
92Y4028
Connector, Thru Wire, Crimp, 6Pos, 1Row; Product Range Avx Interconnect 92Y4028
CONNECTOR, THRU WIRE, CRIMP, 6POS, 1ROW; Product Range:9286-200 Series; No. of Contacts:6Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes

CONNECTOR, THRU WIRE, CRIMP, 6POS, 1ROW; Product Range:9286-200 Series; No. of Contacts:6Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AC1873
Product Name Thru Wire Connector, 6Pos, Crimp; Product Range Avx Interconnect
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details