THRU WIRE CONNECTOR, 5POS, CRIMP; Product Range:9286-200 Series; No. of Contacts:5Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 42AC1872 |
| Product Name | Thru Wire Connector, 5Pos, Crimp; Product Range Avx Interconnect |
| Termination | Crimp |