The 9286-200 series connector is a reduced thru wire connector designed for wire-to-wire applications, accommodating wire sizes from 18 to 24 AWG, both solid and stranded. It features a simple strip and poke-home wire insertion method, allowing for easy installation and removal without the need for push-button activation. The connector is constructed with a high spring force stainless steel contact that ensures strong wire retention and durability. This connector is suitable for various applications, including industrial machine controls, commercial building systems, and smart grid technologies. It operates effectively within a temperature range of -40°C to +130°C and is made from glass-filled nylon with a UL94V-0 rating for insulation. The fixed contact is made of tin-plated copper alloy, while the flexing contact is stainless steel, providing reliable electrical performance. The product is packaged in bags of 1000 pieces, making it a practical choice for bulk applications. Overall, the 9286-200 series connector offers versatility and efficiency for engineers looking for reliable wire connections in their projects.
THRU WIRE CONNECTOR, 3POS, CRIMP; Product Range:9286-200 Series; No. of Contacts:3Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes
CONNECTOR, THRU WIRE, CRIMP, 3POS, 1ROW; Product Range:9286-200 Series; No. of Contacts:3Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 42AC1869 |
| Product Name | Thru Wire Connector, 3Pos, Crimp; Product Range Avx Interconnect |
| Termination | Crimp |