AVX Corporation Thru Wire Connector, 2Pos, Crimp; Product Range Avx Interconnect 9286002203906

Description
THRU WIRE CONNECTOR, 2POS, CRIMP; Product Range:9286-200 Series; No. of Contacts:2Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
THRU WIRE CONNECTOR, 2POS, CRIMP; Product Range:9286-200 Series; No. of Contacts:2Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thru Wire Connector, 2Pos, Crimp; Product Range Avx Interconnect - 42AC1868 - Newark, An Avnet Company
Chicago, IL, United States
Thru Wire Connector, 2Pos, Crimp; Product Range Avx Interconnect
42AC1868
Thru Wire Connector, 2Pos, Crimp; Product Range Avx Interconnect 42AC1868
THRU WIRE CONNECTOR, 2POS, CRIMP; Product Range:9286-200 Series; No. of Contacts:2Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

THRU WIRE CONNECTOR, 2POS, CRIMP; Product Range:9286-200 Series; No. of Contacts:2Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AC1868
Product Name Thru Wire Connector, 2Pos, Crimp; Product Range Avx Interconnect
Termination Crimp
Unlock Full Specs
to access all available technical data