The 78AC4872 is a single-position thru wire connector designed for use with 16AWG to 18AWG wire sizes. It features a current rating of 10 Amps and a voltage rating of 600 V, making it suitable for various applications including industrial machine controls, commercial building systems, and smart grid technologies. The connector employs a simple strip and poke-home wire insertion method, allowing for easy installation and removal of wires. It accepts both solid and stranded wire, although stranded wire must be properly twisted or tinned for optimal performance. Constructed with a phosphor bronze contact and plated with pure tin over nickel, the connector is designed for durability with a lifespan of up to 5 cycles. It operates effectively in a temperature range of -40°C to +105°C. The product is available in multiple housing colors, although UL approval is still pending. Packaging is in bulk, with 500 units per bag. This connector is RoHS compliant, ensuring it meets environmental standards.
CONNECTOR, 1POS, CABLE; Product Range:9286-300 Series; No. of Contacts:1Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78AC4872 |
| Product Name | Connector, 1Pos, Cable; Product Range Avx Interconnect |
| Termination | Crimp |