AVX Corporation Wire To Board Connector, 3 Position, 2.5Mm; Connector Systems Kyocera Avx 9276003021106

Description
WIRE TO BOARD CONNECTOR, 3 POSITION, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount; Product Range:9276 Series; Colour:White RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD CONNECTOR, 3 POSITION, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount; Product Range:9276 Series; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, 3 Position, 2.5Mm; Connector Systems Kyocera Avx - 25T0226 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, 3 Position, 2.5Mm; Connector Systems Kyocera Avx
25T0226
Wire To Board Connector, 3 Position, 2.5Mm; Connector Systems Kyocera Avx 25T0226
WIRE TO BOARD CONNECTOR, 3 POSITION, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount; Product Range:9276 Series; Colour:White RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, 3 POSITION, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount; Product Range:9276 Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, 18 Awg, 9276 Series, Surface Mount, Receptacle, 3, 2.5 Mm Rohs Compliant Kyocera Avx - 21T8149 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, 18 Awg, 9276 Series, Surface Mount, Receptacle, 3, 2.5 Mm Rohs Compliant Kyocera Avx
21T8149
Wire-To-Board Connector, 18 Awg, 9276 Series, Surface Mount, Receptacle, 3, 2.5 Mm Rohs Compliant Kyocera Avx 21T8149
Wire-To-Board Connector, 18 AWG, 9276 Series, Surface Mount, Receptacle, 3, 2.5 mm RoHS Compliant: Yes

Wire-To-Board Connector, 18 AWG, 9276 Series, Surface Mount, Receptacle, 3, 2.5 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 25T0226 21T8149
Product Name Wire To Board Connector, 3 Position, 2.5Mm; Connector Systems Kyocera Avx Wire-To-Board Connector, 18 Awg, 9276 Series, Surface Mount, Receptacle, 3, 2.5 Mm Rohs Compliant Kyocera Avx
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details