AVX Corporation Pcb Stacking Connector, 6 Position, 1Mm; Product Range Avx Interconnect 9188006020062

Description
PCB STACKING CONNECTOR, 6 POSITION, 1MM; Product Range:BBD Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PCB STACKING CONNECTOR, 6 POSITION, 1MM; Product Range:BBD Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Stacking Connector, 6 Position, 1Mm; Product Range Avx Interconnect - 11R8266 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Stacking Connector, 6 Position, 1Mm; Product Range Avx Interconnect
11R8266
Pcb Stacking Connector, 6 Position, 1Mm; Product Range Avx Interconnect 11R8266
PCB STACKING CONNECTOR, 6 POSITION, 1MM; Product Range:BBD Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PCB STACKING CONNECTOR, 6 POSITION, 1MM; Product Range:BBD Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11R8266
Product Name Pcb Stacking Connector, 6 Position, 1Mm; Product Range Avx Interconnect
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-715-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
3 suppliers