PCB STACKING CONNECTOR, 4 POSITION, 1MM; Product Range:BBD Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11R8265 |
| Product Name | Pcb Stacking Connector, 4 Position, 1Mm; Product Range Avx Interconnect |
| Termination | Surface Mount |