Kyocera Corporation Solid State Lighting Connector Contacts 9177002022006

Description
CONN SSL IDC CONTACT 18AWG SLDR
Datasheet
Description
CONN SSL IDC CONTACT 18AWG SLDR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Contacts - 009177002022006 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Contacts
009177002022006
Solid State Lighting Connector Contacts 009177002022006
CONN SSL IDC CONTACT 18AWG SLDR

CONN SSL IDC CONTACT 18AWG SLDR

Supplier's Site Datasheet
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect - 09P1126 - Newark, An Avnet Company
Chicago, IL, United States
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect
09P1126
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect 09P1126
FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES

FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 009177002022006 09P1126
Product Name Solid State Lighting Connector Contacts Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Female To SMA Male RF Adapter - ET-NFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details