CONNECTOR, RCPT, 4POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes
CONNECTOR, RCPT, 4POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 74AC6059 |
| Product Name | Connector, Rcpt, 4Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx |
| Mounting | Cable Mount, Surface Mount |