AVX Corporation Connector, Rcpt, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx 9176003884906

Description
CONNECTOR, RCPT, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx - 74AC6057 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
74AC6057
Connector, Rcpt, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx 74AC6057
CONNECTOR, RCPT, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx - 74AC6056 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
74AC6056
Connector, Rcpt, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx 74AC6056
CONNECTOR, RCPT, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC6057
Product Name Connector, Rcpt, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
Mounting Cable Mount, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal - 190838-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details