AVX Corporation Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx 9176003873906

Description
CONNECTOR, RECEPTACLE, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx - 74AC7751 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
74AC7751
Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx 74AC7751
CONNECTOR, RECEPTACLE, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx - 74AC7752 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
74AC7752
Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx 74AC7752
CONNECTOR, RECEPTACLE, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC7751
Product Name Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
Mounting Cable Mount, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products