AVX Corporation Connector, Idc, 3Way, Awg24; Pitch Spacing Avx Interconnect 9176003032106

Description
CONNECTOR, IDC, 3WAY, AWG24; Pitch Spacing:4mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:9176 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, IDC, 3WAY, AWG24; Pitch Spacing:4mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:9176 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Idc, 3Way, Awg24; Pitch Spacing Avx Interconnect - 63R5878 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Idc, 3Way, Awg24; Pitch Spacing Avx Interconnect
63R5878
Connector, Idc, 3Way, Awg24; Pitch Spacing Avx Interconnect 63R5878
CONNECTOR, IDC, 3WAY, AWG24; Pitch Spacing:4mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:9176 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, IDC, 3WAY, AWG24; Pitch Spacing:4mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:9176 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63R5878
Product Name Connector, Idc, 3Way, Awg24; Pitch Spacing Avx Interconnect
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers