AVX Corporation Connector, Receptacle, 2Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx 9176002863906

Description
CONNECTOR, RECEPTACLE, 2POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 2POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 2Pos, 1Row, 3.2Mm is a low-profile insulation displacement connector (IDC) designed for 22-28 AWG discrete wires. It features a current rating of up to 6 amps for 22 AWG and a voltage rating of 600V for single positions, making it suitable for various applications including industrial, medical, and transportation sectors. The connector is constructed from glass-filled nylon with a UL94V-0 rating, ensuring durability in harsh environments. It supports a simple one-step termination process, which enhances efficiency in assembly. The connector is available in multiple colors for error-free wire termination and can be potted or over-molded for additional environmental protection. It is packed in tape and reel with a quantity of 1700 per reel, facilitating easy handling and assembly.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 2Pos, 1Row, 3.2Mm is a low-profile insulation displacement connector (IDC) designed for 22-28 AWG discrete wires. It features a current rating of up to 6 amps for 22 AWG and a voltage rating of 600V for single positions, making it suitable for various applications including industrial, medical, and transportation sectors. The connector is constructed from glass-filled nylon with a UL94V-0 rating, ensuring durability in harsh environments. It supports a simple one-step termination process, which enhances efficiency in assembly. The connector is available in multiple colors for error-free wire termination and can be potted or over-molded for additional environmental protection. It is packed in tape and reel with a quantity of 1700 per reel, facilitating easy handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 2Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx - 74AC7744 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
74AC7744
Connector, Receptacle, 2Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx 74AC7744
CONNECTOR, RECEPTACLE, 2POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Receptacle, 2Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx - 74AC7743 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
74AC7743
Connector, Receptacle, 2Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx 74AC7743
CONNECTOR, RECEPTACLE, 2POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC7744
Product Name Connector, Receptacle, 2Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
Mounting Cable Mount, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details