AVX Corporation Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect 9176002032106

Description
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Product Range:- RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle 2 Position 4Mm, part number 29X4215, is an Insulation Displacement Connector (IDC) designed for direct wire-to-board connections. It accommodates wire gauges from 18 AWG to 24 AWG, with an insulation diameter ranging from 1.1 mm to 2.1 mm. The connector supports a current rating of 10 Amps per contact and a voltage rating of 300 VAC, making it suitable for various applications, including power and signal transmission on PCBs. This connector is constructed from high-temperature nylon 46 and features phosphor bronze contacts with tin over nickel plating, ensuring durability and reliability. It is designed to withstand harsh automotive and industrial environments, having been tested for shock, vibration, and temperature cycling. The IDC design allows for a gas-tight connection, and the housing captures wire insulation for positive strain relief. The product is available in configurations of 1 to 3 positions and can be end stackable for higher pin counts. Optional locking strain relief caps are available for applications requiring additional stability. The connector is RoHS compliant and comes in a full reel with a quantity of 1000 units.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle 2 Position 4Mm, part number 29X4215, is an Insulation Displacement Connector (IDC) designed for direct wire-to-board connections. It accommodates wire gauges from 18 AWG to 24 AWG, with an insulation diameter ranging from 1.1 mm to 2.1 mm. The connector supports a current rating of 10 Amps per contact and a voltage rating of 300 VAC, making it suitable for various applications, including power and signal transmission on PCBs. This connector is constructed from high-temperature nylon 46 and features phosphor bronze contacts with tin over nickel plating, ensuring durability and reliability. It is designed to withstand harsh automotive and industrial environments, having been tested for shock, vibration, and temperature cycling. The IDC design allows for a gas-tight connection, and the housing captures wire insulation for positive strain relief. The product is available in configurations of 1 to 3 positions and can be end stackable for higher pin counts. Optional locking strain relief caps are available for applications requiring additional stability. The connector is RoHS compliant and comes in a full reel with a quantity of 1000 units.

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect - 52R7004 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect
52R7004
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect 52R7004
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector Receptacle 2 Position 4Mm, Full Reel; Idc Connector Type Avx Interconnect - 29X4215 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 2 Position 4Mm, Full Reel; Idc Connector Type Avx Interconnect
29X4215
Wire-Board Connector Receptacle 2 Position 4Mm, Full Reel; Idc Connector Type Avx Interconnect 29X4215
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM, FULL REEL; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM, FULL REEL; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52R7004
Product Name Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-3115-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers