AVX Corporation Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect 9176002032006

Description
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Colour:Black RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect - 96M9209 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect
96M9209
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect 96M9209
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Colour:Black RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect - 66M1963 - Newark, An Avnet Company
Chicago, IL, United States
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect
66M1963
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect 66M1963
FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES

FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 96M9209 66M1963
Product Name Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-589-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details