AVX Corporation Solid State Lighting Connector Contacts 9176002022106

Description
CONN SSL IDC CONTACT 22AWG SLDR
Datasheet
Description
CONN SSL IDC CONTACT 22AWG SLDR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Contacts - 009176002022106 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Contacts
009176002022106
Solid State Lighting Connector Contacts 009176002022106
CONN SSL IDC CONTACT 22AWG SLDR

CONN SSL IDC CONTACT 22AWG SLDR

Supplier's Site Datasheet
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect - 58R3808 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect
58R3808
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect 58R3808
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Colour:White RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Colour:White RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, 22 Awg, 9176 Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Avx Interconnect - 63R5873 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, 22 Awg, 9176 Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Avx Interconnect
63R5873
Wire-To-Board Connector, 22 Awg, 9176 Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Avx Interconnect 63R5873
Wire-To-Board Connector, 22 AWG, 9176 Series, Surface Mount, Receptacle, 2, 4 mm RoHS Compliant: Yes

Wire-To-Board Connector, 22 AWG, 9176 Series, Surface Mount, Receptacle, 2, 4 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, 22 Awg, 9176 Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Avx Interconnect - 52R7003 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, 22 Awg, 9176 Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Avx Interconnect
52R7003
Wire-To-Board Connector, 22 Awg, 9176 Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Avx Interconnect 52R7003
Wire-To-Board Connector, 22 AWG, 9176 Series, Surface Mount, Receptacle, 2, 4 mm RoHS Compliant: Yes

Wire-To-Board Connector, 22 AWG, 9176 Series, Surface Mount, Receptacle, 2, 4 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 009176002022106 58R3808 63R5873
Product Name Solid State Lighting Connector Contacts Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect Wire-To-Board Connector, 22 Awg, 9176 Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Avx Interconnect
Termination Solder
Unlock Full Specs
to access all available technical data