WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM, FULL REEL; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 58R3807 |
| Product Name | Wire-Board Connector Receptacle 2 Position 4Mm, Full Reel; Idc Connector Type Avx Interconnect |
| Connector Type | Wire to Board Connector |