AVX Corporation Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect 9176002001106

Description
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Colour:White RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect - 52R7002 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect
52R7002
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect 52R7002
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Colour:White RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector Receptacle 2 Position 4Mm, Full Reel; Idc Connector Type Avx Interconnect - 29X4214 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 2 Position 4Mm, Full Reel; Idc Connector Type Avx Interconnect
29X4214
Wire-Board Connector Receptacle 2 Position 4Mm, Full Reel; Idc Connector Type Avx Interconnect 29X4214
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM, FULL REEL; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM, FULL REEL; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, 18 Awg, 9176 Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Avx Interconnect - 63R5871 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, 18 Awg, 9176 Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Avx Interconnect
63R5871
Wire-To-Board Connector, 18 Awg, 9176 Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Avx Interconnect 63R5871
Wire-To-Board Connector, 18 AWG, 9176 Series, Surface Mount, Receptacle, 2, 4 mm RoHS Compliant: Yes

Wire-To-Board Connector, 18 AWG, 9176 Series, Surface Mount, Receptacle, 2, 4 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52R7002 63R5871
Product Name Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect Wire-To-Board Connector, 18 Awg, 9176 Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Avx Interconnect
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - Q236B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details