AVX Corporation Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect 9176002001006

Description
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Colour:Black RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect - 96M9206 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect
96M9206
Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect 96M9206
WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Colour:Black RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 2 POSITION 4MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect - 66M1960 - Newark, An Avnet Company
Chicago, IL, United States
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect
66M1960
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect 66M1960
FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES

FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 96M9206 66M1960
Product Name Wire-Board Connector Receptacle 2 Position 4Mm; Idc Connector Type Avx Interconnect Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data