AVX Corporation Connector, Receptacle, 1Pos; Idc Connector Type Kyocera Avx 9176001863906

Description
CONNECTOR, RECEPTACLE, 1POS; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Connector Mounting:Cable Mount, Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 1POS; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Connector Mounting:Cable Mount, Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 1Pos; Idc Connector Type Kyocera Avx - 74AC7737 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 1Pos; Idc Connector Type Kyocera Avx
74AC7737
Connector, Receptacle, 1Pos; Idc Connector Type Kyocera Avx 74AC7737
CONNECTOR, RECEPTACLE, 1POS; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Connector Mounting:Cable Mount, Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 1POS; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Connector Mounting:Cable Mount, Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Receptacle, 1Pos; Idc Connector Type Kyocera Avx - 74AC7738 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 1Pos; Idc Connector Type Kyocera Avx
74AC7738
Connector, Receptacle, 1Pos; Idc Connector Type Kyocera Avx 74AC7738
CONNECTOR, RECEPTACLE, 1POS; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Connector Mounting:Cable Mount, Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 1POS; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Connector Mounting:Cable Mount, Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC7737
Product Name Connector, Receptacle, 1Pos; Idc Connector Type Kyocera Avx
Mounting Cable Mount, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details