AVX Corporation Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 9175002701106

Description
Win Source Part Number: 1380354-009175002701 106 Category: Connectors, Interconnects>Rectan gular Connectors>Board In, Direct Wire to Board Series: 9175-700 Number of Positions: 2 Color: White Features: Feed Through Connector Type: Individual Wires Number of Positions Loaded: All Number of Rows: 1 Contact Finish: Tin Package: Tape & Reel Wire Gauge: 28 AWG, Stranded or Solid Cable Termination: IDC Standard Package: 1,000 pcs Cable Pitch: 0.098" (2.50mm) Board-Side Pitch: 0.098" (2.50mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: AVX Corp/Kyocera Corp Base Product Number: 009175 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1380354-009175002701 106 Category: Connectors, Interconnects>Rectan gular Connectors>Board In, Direct Wire to Board Series: 9175-700 Number of Positions: 2 Color: White Features: Feed Through Connector Type: Individual Wires Number of Positions Loaded: All Number of Rows: 1 Contact Finish: Tin Package: Tape & Reel Wire Gauge: 28 AWG, Stranded or Solid Cable Termination: IDC Standard Package: 1,000 pcs Cable Pitch: 0.098" (2.50mm) Board-Side Pitch: 0.098" (2.50mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: AVX Corp/Kyocera Corp Base Product Number: 009175 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board - 1380354-009175002701106 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
1380354-009175002701106
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 1380354-009175002701106
Win Source Part Number: 1380354-009175002701 106 Category: Connectors, Interconnects>Rectan gular Connectors>Board In, Direct Wire to Board Series: 9175-700 Number of Positions: 2 Color: White Features: Feed Through Connector Type: Individual Wires Number of Positions Loaded: All Number of Rows: 1 Contact Finish: Tin Package: Tape & Reel Wire Gauge: 28 AWG, Stranded or Solid Cable Termination: IDC Standard Package: 1,000 pcs Cable Pitch: 0.098" (2.50mm) Board-Side Pitch: 0.098" (2.50mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: AVX Corp/Kyocera Corp Base Product Number: 009175 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1380354-009175002701106
Category: Connectors, Interconnects>Rectangular Connectors>Board In, Direct Wire to Board
Series: 9175-700
Number of Positions: 2
Color: White
Features: Feed Through
Connector Type: Individual Wires
Number of Positions Loaded: All
Number of Rows: 1
Contact Finish: Tin
Package: Tape & Reel
Wire Gauge: 28 AWG, Stranded or Solid
Cable Termination: IDC
Standard Package: 1,000 pcs
Cable Pitch: 0.098" (2.50mm)
Board-Side Pitch: 0.098" (2.50mm)
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: AVX Corp/Kyocera Corp
Base Product Number: 009175
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
CONN WIRE IDC 2POS 28AWG SMD - 66-009175002701106 - Utmel Electronic Limited
Hong Kong, China
CONN WIRE IDC 2POS 28AWG SMD
66-009175002701106
CONN WIRE IDC 2POS 28AWG SMD 66-009175002701106
CONN WIRE IDC 2POS 28AWG SMD

CONN WIRE IDC 2POS 28AWG SMD

Supplier's Site
Idc Conn, Rcpt, 2Pos, 1Row, 2.5Mm; Idc Connector Type Kyocera Avx - 15AJ5914 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 2Pos, 1Row, 2.5Mm; Idc Connector Type Kyocera Avx
15AJ5914
Idc Conn, Rcpt, 2Pos, 1Row, 2.5Mm; Idc Connector Type Kyocera Avx 15AJ5914
IDC CONN, RCPT, 2POS, 1ROW, 2.5MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.5mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

IDC CONN, RCPT, 2POS, 1ROW, 2.5MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.5mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1380354-009175002701106 66-009175002701106 15AJ5914
Product Name Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board CONN WIRE IDC 2POS 28AWG SMD Idc Conn, Rcpt, 2Pos, 1Row, 2.5Mm; Idc Connector Type Kyocera Avx
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination IDC SMD/SMT
Mounting Surface Mount Surface Mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers