AVX Corporation Memory Connectors - PC Card Sockets - 009162006216175 9162006216175

Description
Manufacturer: AVX Corporation Win Source Part Number: 853111-0091620062161 75 Series: 9162 Features: Position Card Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 478-10661-6, 478-10661-1, 478-10661-2
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853111-0091620062161 75 Series: 9162 Features: Position Card Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 478-10661-6, 478-10661-1, 478-10661-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 009162006216175 - 853111-009162006216175 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 009162006216175
853111-009162006216175
Memory Connectors - PC Card Sockets - 009162006216175 853111-009162006216175
Manufacturer: AVX Corporation Win Source Part Number: 853111-0091620062161 75 Series: 9162 Features: Position Card Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 478-10661-6, 478-10661-1, 478-10661-2

Manufacturer: AVX Corporation
Win Source Part Number: 853111-009162006216175
Series: 9162
Features: Position Card Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 478-10661-6, 478-10661-1, 478-10661-2

Buy Now Datasheet
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect - 78M3651 - Newark, An Avnet Company
Chicago, IL, United States
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect
78M3651
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect 78M3651
FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES

FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES

Supplier's Site
Card Edge & Backplane Connector, Mobo Series, Memory Socket, Receptacle, 6, 2.54 Mm, Surface Mount Rohs Compliant Avx Interconnect - 99K1220 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Mobo Series, Memory Socket, Receptacle, 6, 2.54 Mm, Surface Mount Rohs Compliant Avx Interconnect
99K1220
Card Edge & Backplane Connector, Mobo Series, Memory Socket, Receptacle, 6, 2.54 Mm, Surface Mount Rohs Compliant Avx Interconnect 99K1220
Card Edge & Backplane Connector, MOBO Series, Memory Socket, Receptacle, 6, 2.54 mm, Surface Mount RoHS Compliant: Yes

Card Edge & Backplane Connector, MOBO Series, Memory Socket, Receptacle, 6, 2.54 mm, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 853111-009162006216175 78M3651 99K1220
Product Name Memory Connectors - PC Card Sockets - 009162006216175 Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect Card Edge & Backplane Connector, Mobo Series, Memory Socket, Receptacle, 6, 2.54 Mm, Surface Mount Rohs Compliant Avx Interconnect
Connector Type PC Card Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Connectors - 1706973 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details