AVX Corporation SMD Electronic Connector 9159010061916

Description
Conn Card Edge SKT 10 POS 2mm Solder ST SMD Bag Product overview: 9159010061916 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-9159010061916 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Card Edge SKT 10 POS 2mm Solder ST SMD Bag Product overview: 9159010061916 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-9159010061916 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
303-9159010061916
SMD Electronic Connector 303-9159010061916
Conn Card Edge SKT 10 POS 2mm Solder ST SMD Bag Product overview: 9159010061916 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-9159010061916 can be used for catalog matching and distributor lookup.

Conn Card Edge SKT 10 POS 2mm Solder ST SMD Bag Product overview: 9159010061916 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-9159010061916 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies
Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies Series: 9159 Package: Bulk Product Status: Active Style: Board to Board Connector Type: Adapter, Bridge Mounting Type: Free Hanging (In-Line) Pitch: 0.079" (2.00mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies
Series: 9159
Package: Bulk
Product Status: Active
Style: Board to Board
Connector Type: Adapter, Bridge
Mounting Type: Free Hanging (In-Line)
Pitch: 0.079" (2.00mm)

Buy Now Datasheet
Card Edge Conn, Dual Side, 10Pos, Smd; Card Edge Connector Type Avx Interconnect - 85W8864 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 10Pos, Smd; Card Edge Connector Type Avx Interconnect
85W8864
Card Edge Conn, Dual Side, 10Pos, Smd; Card Edge Connector Type Avx Interconnect 85W8864
CARD EDGE CONN, DUAL SIDE, 10POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:10 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 10POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:10 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
CONN SSL BRIDGE 10POS 2MM - 66-009159010061916 - Utmel Electronic Limited
Hong Kong, China
CONN SSL BRIDGE 10POS 2MM
66-009159010061916
CONN SSL BRIDGE 10POS 2MM 66-009159010061916
CONN SSL BRIDGE 10POS 2MM

CONN SSL BRIDGE 10POS 2MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 303-9159010061916 85W8864 66-009159010061916
Product Name SMD Electronic Connector Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies Card Edge Conn, Dual Side, 10Pos, Smd; Card Edge Connector Type Avx Interconnect CONN SSL BRIDGE 10POS 2MM
Mounting Free Hanging (In-Line) Surface Mount Free Hanging, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Power Connectors - 110G69 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details