AVX Corporation Solid State Lighting Connector Assemblies 9159008061916

Description
CONN SSL BRIDGE 8POS 2MM
Datasheet
Description
CONN SSL BRIDGE 8POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 009159008061916 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
009159008061916
Solid State Lighting Connector Assemblies 009159008061916
CONN SSL BRIDGE 8POS 2MM

CONN SSL BRIDGE 8POS 2MM

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 8Pos, Smd; Card Edge Connector Type Avx Interconnect - 85W8863 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 8Pos, Smd; Card Edge Connector Type Avx Interconnect
85W8863
Card Edge Conn, Dual Side, 8Pos, Smd; Card Edge Connector Type Avx Interconnect 85W8863
CARD EDGE CONN, DUAL SIDE, 8POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:8 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 8POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:8 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 009159008061916 85W8863
Product Name Solid State Lighting Connector Assemblies Card Edge Conn, Dual Side, 8Pos, Smd; Card Edge Connector Type Avx Interconnect
Mounting Free Hanging (In-Line) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products