AVX Corporation Solid State Lighting Connector Assemblies 9159005551906

Description
CONN SSL RCPT 5POS 2MM SOLDER
Datasheet
Description
CONN SSL RCPT 5POS 2MM SOLDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 009159005551906 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
009159005551906
Solid State Lighting Connector Assemblies 009159005551906
CONN SSL RCPT 5POS 2MM SOLDER

CONN SSL RCPT 5POS 2MM SOLDER

Supplier's Site Datasheet
Card Edge Conn, Single Side, 5Pos, Smd; Card Edge Connector Type Avx Interconnect - 18X0226 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 5Pos, Smd; Card Edge Connector Type Avx Interconnect
18X0226
Card Edge Conn, Single Side, 5Pos, Smd; Card Edge Connector Type Avx Interconnect 18X0226
CARD EDGE CONN, SINGLE SIDE, 5POS, SMD; Card Edge Connector Type:Single Side; Card Thickness:1.6mm; No. of Contacts:5 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 5POS, SMD; Card Edge Connector Type:Single Side; Card Thickness:1.6mm; No. of Contacts:5 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 009159005551906 18X0226
Product Name Solid State Lighting Connector Assemblies Card Edge Conn, Single Side, 5Pos, Smd; Card Edge Connector Type Avx Interconnect
Termination Solder Solder
Unlock Full Specs
to access all available technical data