AVX Corporation Card Edge Conn, Dual Side, 4Pos, Smd; Product Range Avx Interconnect 9159004061916

Description
CARD EDGE CONN, DUAL SIDE, 4POS, SMD; Product Range:00-9159 Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Contact Termination Type:Solder; No. of Rows:2Rows; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 4POS, SMD; Product Range:00-9159 Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Contact Termination Type:Solder; No. of Rows:2Rows; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 4Pos, Smd; Product Range Avx Interconnect - 85W8861 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 4Pos, Smd; Product Range Avx Interconnect
85W8861
Card Edge Conn, Dual Side, 4Pos, Smd; Product Range Avx Interconnect 85W8861
CARD EDGE CONN, DUAL SIDE, 4POS, SMD; Product Range:00-9159 Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Contact Termination Type:Solder; No. of Rows:2Rows; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 4POS, SMD; Product Range:00-9159 Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Contact Termination Type:Solder; No. of Rows:2Rows; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W8861
Product Name Card Edge Conn, Dual Side, 4Pos, Smd; Product Range Avx Interconnect
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products