AVX Corporation CONN SSL BRIDGE 2POS 2MM 9159002001106

Description
CONN SSL BRIDGE 2POS 2MM
Datasheet
Description
CONN SSL BRIDGE 2POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONN SSL BRIDGE 2POS 2MM - 66-009159002001106 - Utmel Electronic Limited
Hong Kong, China
CONN SSL BRIDGE 2POS 2MM
66-009159002001106
CONN SSL BRIDGE 2POS 2MM 66-009159002001106
CONN SSL BRIDGE 2POS 2MM

CONN SSL BRIDGE 2POS 2MM

Supplier's Site
Solid State Lighting Connector Assemblies - 009159002001106 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
009159002001106
Solid State Lighting Connector Assemblies 009159002001106
CONN SSL BRIDGE 2POS 2MM

CONN SSL BRIDGE 2POS 2MM

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 2Pos, Smd; Card Edge Connector Type Avx Interconnect - 52R6987 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 2Pos, Smd; Card Edge Connector Type Avx Interconnect
52R6987
Card Edge Conn, Dual Side, 2Pos, Smd; Card Edge Connector Type Avx Interconnect 52R6987
CARD EDGE CONN, DUAL SIDE, 2POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:2 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 2POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.6mm; No. of Contacts:2 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66-009159002001106 009159002001106 52R6987
Product Name CONN SSL BRIDGE 2POS 2MM Solid State Lighting Connector Assemblies Card Edge Conn, Dual Side, 2Pos, Smd; Card Edge Connector Type Avx Interconnect
Gender Female / Jack
Geometry Right Angle; Right Angle Right Angle
Termination Solder Solder
Mounting Free Hanging, Surface Mount Free Hanging (In-Line) Surface Mount
Unlock Full Specs
to access all available technical data