AVX Corporation Battery Connector, 6Pos, 1.5A, 125V, Smd; Contact Material Avx Interconnect 9155006852006

Description
BATTERY CONNECTOR, 6POS, 1.5A, 125V, SMD; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:-; No. of Contacts:6 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes
Datasheet
Description
BATTERY CONNECTOR, 6POS, 1.5A, 125V, SMD; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:-; No. of Contacts:6 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connector, 6Pos, 1.5A, 125V, Smd; Contact Material Avx Interconnect - 42AC1701 - Newark, An Avnet Company
Chicago, IL, United States
Battery Connector, 6Pos, 1.5A, 125V, Smd; Contact Material Avx Interconnect
42AC1701
Battery Connector, 6Pos, 1.5A, 125V, Smd; Contact Material Avx Interconnect 42AC1701
BATTERY CONNECTOR, 6POS, 1.5A, 125V, SMD; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:-; No. of Contacts:6 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes

BATTERY CONNECTOR, 6POS, 1.5A, 125V, SMD; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:-; No. of Contacts:6 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 42AC1701
Product Name Battery Connector, 6Pos, 1.5A, 125V, Smd; Contact Material Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-005-20309 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details