The 4 Position Fixed Half connector, part number 02AH8839, is a two-piece battery connector designed for applications requiring removable modules or cartridges. It features a 4.0mm pitch and is compliant with RoHS standards. The connector allows for bi-directional engagement, enhancing usability in portable electronics and docking cradles for charging and data transfer. Electrical specifications include a current rating of 5A per contact and a voltage rating of 125 VAC. The connector is built for durability, rated for up to 5000 mating cycles, and operates effectively in temperatures ranging from -40°C to +125°C. The contact materials consist of gold-plated beryllium copper for the spring contact and phosphor bronze for the fixed contact, ensuring reliable performance. The design incorporates a unique fixed pad that elevates the pad surface above the PCB, minimizing the distance for spring contact engagement and accommodating housing tolerances. This connector is suitable for harsh industrial or medical applications, providing proven contact reliability.
4 POSITION FIXED HALF ROHS COMPLIANT: YES
4 POSITION FIXED HALF ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 02AH8839 |
| Product Name | 4 Position Fixed Half Rohs Compliant Avx Interconnect |