AVX Corporation Vertical Mate, 3 Pos, 125Vac; Contact Material Avx Interconnect 9155003852006

Description
VERTICAL MATE, 3 POS, 125VAC; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes
Datasheet
Description
VERTICAL MATE, 3 POS, 125VAC; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Mate, 3 Pos, 125Vac; Contact Material Avx Interconnect - 42AC1698 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Mate, 3 Pos, 125Vac; Contact Material Avx Interconnect
42AC1698
Vertical Mate, 3 Pos, 125Vac; Contact Material Avx Interconnect 42AC1698
VERTICAL MATE, 3 POS, 125VAC; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes

VERTICAL MATE, 3 POS, 125VAC; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Connector, 3Pos, 2Mm, 2A; Contact Material Avx Interconnect - 29AH8444 - Newark, An Avnet Company
Chicago, IL, United States
Battery Connector, 3Pos, 2Mm, 2A; Contact Material Avx Interconnect
29AH8444
Battery Connector, 3Pos, 2Mm, 2A; Contact Material Avx Interconnect 29AH8444
BATTERY CONNECTOR, 3POS, 2MM, 2A; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

BATTERY CONNECTOR, 3POS, 2MM, 2A; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 42AC1698
Product Name Vertical Mate, 3 Pos, 125Vac; Contact Material Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 1-1447360-1 - Acme Chip Technology Co., Limited
Specs
Shape / Form Shield Finger, Pre-Loaded
View Details
2 suppliers
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details