AVX Corporation Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect 9155003002016

Description
MODULAR BATTERY CONTACT, 3 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, 3 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect - 56K4214 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect
56K4214
Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect 56K4214
MODULAR BATTERY CONTACT, 3 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes

MODULAR BATTERY CONTACT, 3 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 56K4214
Product Name Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tellurium Copper (Deoxidized Grades) - C14500 - National Bronze & Metals Inc.
Specs
Type EDM Electrode; Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Rod Stock (optional feature)
View Details