Kyocera Corporation Connectors,Interconnects 9155002201006

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 24 Pitch: 0.200" (5.08mm) Mounting Type: Through Hole Contact Finish: Tin Contact Finish Thickness: 5.90µin (0.150µm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 24 Pitch: 0.200" (5.08mm) Mounting Type: Through Hole Contact Finish: Tin Contact Finish Thickness: 5.90µin (0.150µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 24 Pitch: 0.200" (5.08mm) Mounting Type: Through Hole Contact Finish: Tin Contact Finish Thickness: 5.90µin (0.150µm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 24
Pitch: 0.200" (5.08mm)
Mounting Type: Through Hole
Contact Finish: Tin
Contact Finish Thickness: 5.90µin (0.150µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products