Kyocera Corporation LED White Lighting 910-00011-IT

Description
LED COOL WHITE 6000K STAR ARRAY
Request a Quote Datasheet
Description
LED COOL WHITE 6000K STAR ARRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 478-910-00011-IT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
478-910-00011-IT-ND
LED White Lighting 478-910-00011-IT-ND
LED COOL WHITE 6000K STAR ARRAY

LED COOL WHITE 6000K STAR ARRAY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 478-910-00011-IT-ND
Product Name LED White Lighting
LED Package: Star Array
LED Type White
Color Temperature 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ Series Mini-mold Chip LED - SMLEN3EC8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details