Kyocera Corporation RF Antennas 9002133

Description
ULTRA-SMALL ISM (868/915 MHZ) CH
Request a Quote Datasheet
Description
ULTRA-SMALL ISM (868/915 MHZ) CH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9002133CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-9002133CT-ND
RF Antennas 478-9002133CT-ND
ULTRA-SMALL ISM (868/915 MHZ) CH

ULTRA-SMALL ISM (868/915 MHZ) CH

Buy Now Datasheet
RF Antennas - 478-9002133DKR-ND - DigiKey
Thief River Falls, MN, United States
ULTRA-SMALL ISM (868/915 MHZ) CH

ULTRA-SMALL ISM (868/915 MHZ) CH

Buy Now Datasheet
RF Antennas - 478-9002133TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-9002133TR-ND
RF Antennas 478-9002133TR-ND
ULTRA-SMALL ISM (868/915 MHZ) CH

ULTRA-SMALL ISM (868/915 MHZ) CH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9002133CT-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers