Kyocera Corporation RF Antennas 9001978

Description
ULTRA-SMALL UWB OR BLUETOOTH OR
Request a Quote Datasheet
Description
ULTRA-SMALL UWB OR BLUETOOTH OR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9001978TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-9001978TR-ND
RF Antennas 478-9001978TR-ND
ULTRA-SMALL UWB OR BLUETOOTH OR

ULTRA-SMALL UWB OR BLUETOOTH OR

Buy Now Datasheet
RF Antennas - 478-9001978CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-9001978CT-ND
RF Antennas 478-9001978CT-ND
ULTRA-SMALL UWB OR BLUETOOTH OR

ULTRA-SMALL UWB OR BLUETOOTH OR

Buy Now Datasheet
RF Antennas - 478-9001978DKR-ND - DigiKey
Thief River Falls, MN, United States
ULTRA-SMALL UWB OR BLUETOOTH OR

ULTRA-SMALL UWB OR BLUETOOTH OR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9001978TR-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, M2M, UWB, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-201-GWL3E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, LTE, UMTS
Technology Type Module
View Details
2 suppliers
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers