5G & NB-IOT FPC EMBEDDED ANTENNA
789MHz, 2.052GHz, 3.6GHz, 5.5GHz LoRa, LTE, Sigfox Flat Patch RF Antenna 617MHz ~ 960MHz, 1.415GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 5.15GHz ~ 5.85GHz 1.5dBi, 4.65dBi, 3.84dBi, 4.84dBi U.FL Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 478-9001815F0-AC10L0100-ND | 9001815F0-AC10L0100 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; LoRa, LTE, Sigfox | LoRa, LTE, Sigfox |
| Primary Frequency Range | 789.0 to 5500.0 MHz | |
| Gain | 1.5 to 4.84 dB | |
| VSWR | 2.2 to 7.2 :1 |