Kyocera Corporation RF Antennas 9001169F0-AA10L0200

Description
GPS FPC ANTENNA WITH LNA, 200MM
Request a Quote Datasheet
Description
GPS FPC ANTENNA WITH LNA, 200MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9001169F0-AA10L0200-ND - DigiKey
Thief River Falls, MN, United States
GPS FPC ANTENNA WITH LNA, 200MM

GPS FPC ANTENNA WITH LNA, 200MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9001169F0-AA10L0200-ND
Product Name RF Antennas
Applications GPS; Galileo, GPS
Primary Frequency Range 1575.0 MHz
Gain 16.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers