Kyocera Corporation RF Antennas 9001169F0-AA10L0100

Description
1.575GHz Galileo, GPS PCB Trace RF Antenna 1.559GHz ~ 1.591GHz 15.81dB, 15.72dB, 14.84dB U.FL Adhesive
Request a Quote Datasheet
Description
1.575GHz Galileo, GPS PCB Trace RF Antenna 1.559GHz ~ 1.591GHz 15.81dB, 15.72dB, 14.84dB U.FL Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9001169F0-AA10L0100-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz Galileo, GPS PCB Trace RF Antenna 1.559GHz ~ 1.591GHz 15.81dB, 15.72dB, 14.84dB U.FL Adhesive

1.575GHz Galileo, GPS PCB Trace RF Antenna 1.559GHz ~ 1.591GHz 15.81dB, 15.72dB, 14.84dB U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9001169F0-AA10L0100-ND
Product Name RF Antennas
Applications GPS; Galileo, GPS
Primary Frequency Range 1575.0 MHz
Gain 14.84 to 15.81 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108921-2 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details