Kyocera Corporation RF Antennas 9001002

Description
GPS L1/L2 38X38X8.16MM CERAMIC S
Request a Quote Datasheet
Description
GPS L1/L2 38X38X8.16MM CERAMIC S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9001002-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-9001002-ND
RF Antennas 478-9001002-ND
GPS L1/L2 38X38X8.16MM CERAMIC S

GPS L1/L2 38X38X8.16MM CERAMIC S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9001002-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS, IoT, M2M
Unlock Full Specs
to access all available technical data

Similar Products

3G 4dBi Adhesive Sticker Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector - ET-WCS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 800.0 to 2100.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766685 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details