WI-FI 6E/BLUETOOTH FPC ANTENNA F
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 478-9000352F0-AE20L0200-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ |
| Primary Frequency Range | 2440.0 to 6525.0 MHz |
| Gain | 2.6 to 3.2 dB |
| VSWR | 3 :1 |