Kyocera Corporation RF Antennas 9000352F0-AE20L0100

Description
WI-FI 6E/BLUETOOTH FPC ANTENNA F
Request a Quote Datasheet
Description
WI-FI 6E/BLUETOOTH FPC ANTENNA F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9000352F0-AE20L0100-ND - DigiKey
Thief River Falls, MN, United States
WI-FI 6E/BLUETOOTH FPC ANTENNA F

WI-FI 6E/BLUETOOTH FPC ANTENNA F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9000352F0-AE20L0100-ND
Product Name RF Antennas
Applications Modem or Wireless Network; WLAN, Zigbee™
Primary Frequency Range 2440.0 to 6525.0 MHz
Gain 2.6 to 3.2 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Telemetry Antennas - 1853074 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma male
View Details