AVX Corporation Barrel - Barrel - Audio Connectors - 9,155E+12 9.155E+15

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150189-9,155E+12 Number of Positions: 3 Pitch: 2.5 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Copper Current Rating: 3 A Number of Contacts: 3 Gender: Male Length: 7.5 mm Orientation: Straight Contact Plating: Gold Number of Ports: 1 Number of Terminals: 3 Width: 5 mm Categories: Barrel - Audio Connectors Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 5.4 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150189-9,155E+12 Number of Positions: 3 Pitch: 2.5 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Copper Current Rating: 3 A Number of Contacts: 3 Gender: Male Length: 7.5 mm Orientation: Straight Contact Plating: Gold Number of Ports: 1 Number of Terminals: 3 Width: 5 mm Categories: Barrel - Audio Connectors Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 5.4 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - 9,155E+12 - 1150189-9,155E+12 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - 9,155E+12
1150189-9,155E+12
Barrel - Barrel - Audio Connectors - 9,155E+12 1150189-9,155E+12
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150189-9,155E+12 Number of Positions: 3 Pitch: 2.5 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Copper Current Rating: 3 A Number of Contacts: 3 Gender: Male Length: 7.5 mm Orientation: Straight Contact Plating: Gold Number of Ports: 1 Number of Terminals: 3 Width: 5 mm Categories: Barrel - Audio Connectors Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 5.4 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150189-9,155E+12
Number of Positions: 3
Pitch: 2.5 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Current Rating: 3 A
Number of Contacts: 3
Gender: Male
Length: 7.5 mm
Orientation: Straight
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 3
Width: 5 mm
Categories: Barrel - Audio Connectors
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Depth: 5.4 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1150189-9,155E+12
Product Name Barrel - Barrel - Audio Connectors - 9,155E+12
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details