AVX Corporation Ceramic Capacitor, 39Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx 87106-221

Description
CERAMIC CAPACITOR, 39UF, 500V, X7R, 10%, DIP; Capacitance:39µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:31.8mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: No
Description
CERAMIC CAPACITOR, 39UF, 500V, X7R, 10%, DIP; Capacitance:39µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:31.8mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 39Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx - 51R0196 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 39Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx
51R0196
Ceramic Capacitor, 39Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx 51R0196
CERAMIC CAPACITOR, 39UF, 500V, X7R, 10%, DIP; Capacitance:39µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:31.8mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: No

CERAMIC CAPACITOR, 39UF, 500V, X7R, 10%, DIP; Capacitance:39µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:31.8mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51R0196
Product Name Ceramic Capacitor, 39Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details