AVX Corporation Ceramic Capacitor 10Uf 500V X7R 10%, Dip; Capacitance Kyocera Avx 87106-211 RW

Description
CERAMIC CAPACITOR 10UF 500V X7R 10%, DIP; Capacitance:10µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 10UF 500V X7R 10%, DIP; Capacitance:10µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 10Uf 500V X7R 10%, Dip; Capacitance Kyocera Avx - 18T1771 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Uf 500V X7R 10%, Dip; Capacitance Kyocera Avx
18T1771
Ceramic Capacitor 10Uf 500V X7R 10%, Dip; Capacitance Kyocera Avx 18T1771
CERAMIC CAPACITOR 10UF 500V X7R 10%, DIP; Capacitance:10µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR 10UF 500V X7R 10%, DIP; Capacitance:10µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18T1771
Product Name Ceramic Capacitor 10Uf 500V X7R 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers