AVX Corporation Ceramic Capacitor, 5.6Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx 87106-207

Description
CERAMIC CAPACITOR, 5.6UF, 500V, X7R, 10%, DIP; Capacitance:5.6µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:11.4mm; Product Range:SMPS Series RoHS Compliant: No
Description
CERAMIC CAPACITOR, 5.6UF, 500V, X7R, 10%, DIP; Capacitance:5.6µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:11.4mm; Product Range:SMPS Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 5.6Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx - 51R0194 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 5.6Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx
51R0194
Ceramic Capacitor, 5.6Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx 51R0194
CERAMIC CAPACITOR, 5.6UF, 500V, X7R, 10%, DIP; Capacitance:5.6µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:11.4mm; Product Range:SMPS Series RoHS Compliant: No

CERAMIC CAPACITOR, 5.6UF, 500V, X7R, 10%, DIP; Capacitance:5.6µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:11.4mm; Product Range:SMPS Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51R0194
Product Name Ceramic Capacitor, 5.6Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Through Hole
Capacitance Type Fixed
Capacitance Range 5.6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details