AVX Corporation Ceramic Capacitor, 47Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 87106-039

Description
CERAMIC CAPACITOR, 47UF, 50V, X7R, 10%, DIP; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:11.4mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: No
Description
CERAMIC CAPACITOR, 47UF, 50V, X7R, 10%, DIP; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:11.4mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 47Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 51R0164 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
51R0164
Ceramic Capacitor, 47Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 51R0164
CERAMIC CAPACITOR, 47UF, 50V, X7R, 10%, DIP; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:11.4mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: No

CERAMIC CAPACITOR, 47UF, 50V, X7R, 10%, DIP; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:11.4mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51R0164
Product Name Ceramic Capacitor, 47Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers