AVX Corporation Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 87106-009

Description
CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, DIP; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:6.35mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: No
Description
CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, DIP; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:6.35mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 51R0157 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
51R0157
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 51R0157
CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, DIP; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:6.35mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: No

CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, DIP; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:6.35mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51R0157
Product Name Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details